Networks International Corporation LC Bandpass Filter C-614

Description
Type: Bandpass Center Frequency: 208.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)
Description
Type: Bandpass Center Frequency: 208.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-614 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-614
LC Bandpass Filter C-614
Type: Bandpass Center Frequency: 208.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Type: Bandpass Center Frequency: 208.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-614
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-2770, 27.7 GHz Bandpass Filter - FB-2770 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 27700 to 0.0 MHz
Package Type Connectorized
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Band Pass Filter - 5o262781360 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 800 to 1000 MHz
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details