Networks International Corporation LC Bandpass Filter C-362

Description
Type: Bandpass Center Frequency: 0.772 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 0.772 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-362 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-362
LC Bandpass Filter C-362
Type: Bandpass Center Frequency: 0.772 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 0.772 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-362
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8366A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1800 MHz
View Details
FB-3300, 33 GHz Bandpass Filter - FB-3300 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 33000 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details