Networks International Corporation LC Bandpass Filter C-351

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-351 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-351
LC Bandpass Filter C-351
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-351
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
RF Filters - 1761-B056MB5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5600 MHz
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details
Passive GaAs MMIC 27.5 - 30 GHz Bandpass Filter - MFBP-00129CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27410 to 29760 MHz
View Details