Networks International Corporation LC Bandpass Filter C-255

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-255 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-255
LC Bandpass Filter C-255
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-255
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
RF Filters - 1761-B084LF3S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8400 MHz
View Details
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details
MFBC-00007PSM, Passive GaAs MMIC 30.10 - 39.30 GHz Bandpass Filter - MFBC-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30100 to 39300 MHz
View Details