Networks International Corporation LC Bandpass Filter C-205

Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 11 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)
Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 11 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-205 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-205
LC Bandpass Filter C-205
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 11 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 11 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-205
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B121KB3S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details