Networks International Corporation LC Bandpass Filter C-170

Description
Type: Bandpass Center Frequency: 43.750 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 43.750 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-170 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-170
LC Bandpass Filter C-170
Type: Bandpass Center Frequency: 43.750 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 43.750 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-170
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
RF Filters - 1761-1111-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 6500 MHz
Bandwidth 1.00E6 kHz
View Details
2 suppliers
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter - MFBP-00134CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21850 to 29490 MHz
View Details