Networks International Corporation LC Bandpass Filter C-102

Description
Type: Bandpass Center Frequency: 0.932 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)
Description
Type: Bandpass Center Frequency: 0.932 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-102 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-102
LC Bandpass Filter C-102
Type: Bandpass Center Frequency: 0.932 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Type: Bandpass Center Frequency: 0.932 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-102
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 34.44 - 40.2 GHz Bandpass Filter - MFBP-00047CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34440 to 40200 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Low Pass Filter - 5o27165250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 2250 MHz
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
View Details