Networks International Corporation LC Bandpass Filter A-705

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-315-099-049P Length: 3.150 (in) Width: 0.990 (in) Height: 0.490 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-315-099-049P Length: 3.150 (in) Width: 0.990 (in) Height: 0.490 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - A-705 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
A-705
LC Bandpass Filter A-705
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-315-099-049P Length: 3.150 (in) Width: 0.990 (in) Height: 0.490 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-315-099-049P Length: 3.150 (in) Width: 0.990 (in) Height: 0.490 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number A-705
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.5 - 10 GHz Bandpass Filter - MFBP-00113CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8520 to 9860 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o2632131 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 28000 to 34000 MHz
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details