The Orbi Pro AC3000 Tri-band WiFi System is designed for business environments, featuring a combination of an Orbi Pro Router and Satellite that provide high-speed WiFi coverage of up to 5,000 square feet. It supports simultaneous connections for up to 40 users through its MU-MIMO technology, ensuring reliable performance for multiple devices. This system operates on three bands: one 2.4GHz band and two 5GHz bands, with maximum wireless speeds of 1,733 Mbps, 866 Mbps, and 400 Mbps. It includes six high-performance antennas and supports advanced features such as beamforming for improved signal strength. The Orbi Pro also offers three separate networks for administrative, employee, and guest access, enhancing security and traffic management. Installation is straightforward, requiring no cabling, as the Satellite connects wirelessly to the Router. The system is compatible with the Orbi app for easy setup and management. It includes four Gigabit Ethernet ports on both the Router and Satellite for wired connections. The product comes with a limited warranty and is intended for use with a compatible modem or gateway.
TRI-BAND WIFI SYSTEM, 2.4GHZ/ 5GHZ; Product Range:Orbi Pro Series; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 94AC0862 |
| Product Name | Tri-Band Wifi System, 2.4Ghz/ 5Ghz; Product Range Netgear |