NETGEAR Inc. Enet Sw, Rj45X16, Rack; No. Of Ports Netgear JGS516NA

Description
ENET SW, RJ45X16, RACK; No. of Ports:16Ports; Ethernet Switch Application:-; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:
Datasheet
Description
ENET SW, RJ45X16, RACK; No. of Ports:16Ports; Ethernet Switch Application:-; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Sw, Rj45X16, Rack; No. Of Ports Netgear - 15P9246 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X16, Rack; No. Of Ports Netgear
15P9246
Enet Sw, Rj45X16, Rack; No. Of Ports Netgear 15P9246
ENET SW, RJ45X16, RACK; No. of Ports:16Ports; Ethernet Switch Application:-; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:

ENET SW, RJ45X16, RACK; No. of Ports:16Ports; Ethernet Switch Application:-; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 15P9246
Product Name Enet Sw, Rj45X16, Rack; No. Of Ports Netgear
Data Rate 0.0100 to 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

54CSFP Managed Switch - LN-2554CSFP TELECOM/FTTH SWITCH - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Standard Unmanaged - 852-102 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details