NETGEAR Inc. Enet Sw, Unmanaged Gbit, Rj45X5; No. Of Ports Netgear GS105NA

Description
ENET SW, UNMANAGED GBIT, RJ45X5; No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps
Datasheet
Description
ENET SW, UNMANAGED GBIT, RJ45X5; No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Sw, Unmanaged Gbit, Rj45X5; No. Of Ports Netgear - 15P9155 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Unmanaged Gbit, Rj45X5; No. Of Ports Netgear
15P9155
Enet Sw, Unmanaged Gbit, Rj45X5; No. Of Ports Netgear 15P9155
ENET SW, UNMANAGED GBIT, RJ45X5; No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps

ENET SW, UNMANAGED GBIT, RJ45X5; No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 15P9155
Product Name Enet Sw, Unmanaged Gbit, Rj45X5; No. Of Ports Netgear
Data Rate 0.0100 to 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
ECO Unmanaged - 852-1112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers