NETGEAR Inc. Nighthawk WiFi Range Extender EX7000

Description
The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router & is ideal for HD video streaming & gaming. Get the whole-home connectivity you need for iPads®, smartphones, laptops & more. Dual band WiFi up to 1900Mbps 700mW high-powered design for ultimate range Dual core 1GHz processor for max WiFi performance EXTEND | EXTREME RANGE & PERFORMANCE • Extreme dual band WiFi speed—up to 1900Mbps • Dual Core 1GHz processor enables max WiFi performance • 700mW high power amplifiers for extreme range • 3 external antennas for maximum signal coverage • FastLane technology improves performance using both WiFi bands STREAM | ULTIMATE WIRELESS CONNECTIVITY • 5 x Gigabit ports to connect wired devices like smart TVs and game consoles to WiFi • Access Point mode creates a WiFi hotspot using a wired Ethernet connection • USB 3.0 for up to 10 times faster access to your stored media • DLNA® server to play your media on TVs and game consoles • Access scheduling for parental controls MOBILE | UP TO 100% FASTER AND BETTER SIGNAL • Whole home WiFi coverage for your mobile devices • High-powered amplifiers and external antennas increase range • Print from an iPad® or iPhone®—Make any printer AirPrint®compatible • Optimize your WiFi network with the WiFi Analytics app for Android® • Web browser based settings accessible on most devices
Description
The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router & is ideal for HD video streaming & gaming. Get the whole-home connectivity you need for iPads®, smartphones, laptops & more. Dual band WiFi up to 1900Mbps 700mW high-powered design for ultimate range Dual core 1GHz processor for max WiFi performance EXTEND | EXTREME RANGE & PERFORMANCE • Extreme dual band WiFi speed—up to 1900Mbps • Dual Core 1GHz processor enables max WiFi performance • 700mW high power amplifiers for extreme range • 3 external antennas for maximum signal coverage • FastLane technology improves performance using both WiFi bands STREAM | ULTIMATE WIRELESS CONNECTIVITY • 5 x Gigabit ports to connect wired devices like smart TVs and game consoles to WiFi • Access Point mode creates a WiFi hotspot using a wired Ethernet connection • USB 3.0 for up to 10 times faster access to your stored media • DLNA® server to play your media on TVs and game consoles • Access scheduling for parental controls MOBILE | UP TO 100% FASTER AND BETTER SIGNAL • Whole home WiFi coverage for your mobile devices • High-powered amplifiers and external antennas increase range • Print from an iPad® or iPhone®—Make any printer AirPrint®compatible • Optimize your WiFi network with the WiFi Analytics app for Android® • Web browser based settings accessible on most devices

Suppliers

Company
Product
Description
Supplier Links
Nighthawk WiFi Range Extender - EX7000 - NETGEAR Inc.
Santa Clara, CA, USA
Nighthawk WiFi Range Extender
EX7000
Nighthawk WiFi Range Extender EX7000
The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router & is ideal for HD video streaming & gaming. Get the whole-home connectivity you need for iPads®, smartphones, laptops & more. Dual band WiFi up to 1900Mbps 700mW high-powered design for ultimate range Dual core 1GHz processor for max WiFi performance EXTEND | EXTREME RANGE & PERFORMANCE • Extreme dual band WiFi speed—up to 1900Mbps • Dual Core 1GHz processor enables max WiFi performance • 700mW high power amplifiers for extreme range • 3 external antennas for maximum signal coverage • FastLane technology improves performance using both WiFi bands STREAM | ULTIMATE WIRELESS CONNECTIVITY • 5 x Gigabit ports to connect wired devices like smart TVs and game consoles to WiFi • Access Point mode creates a WiFi hotspot using a wired Ethernet connection • USB 3.0 for up to 10 times faster access to your stored media • DLNA® server to play your media on TVs and game consoles • Access scheduling for parental controls MOBILE | UP TO 100% FASTER AND BETTER SIGNAL • Whole home WiFi coverage for your mobile devices • High-powered amplifiers and external antennas increase range • Print from an iPad® or iPhone®—Make any printer AirPrint®compatible • Optimize your WiFi network with the WiFi Analytics app for Android® • Web browser based settings accessible on most devices

The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router & is ideal for HD video streaming & gaming. Get the whole-home connectivity you need for iPads®, smartphones, laptops & more.

  • Dual band WiFi up to 1900Mbps
  • 700mW high-powered design for ultimate range
  • Dual core 1GHz processor for max WiFi performance

EXTEND | EXTREME RANGE & PERFORMANCE

• Extreme dual band WiFi speed—up to 1900Mbps
• Dual Core 1GHz processor enables max WiFi performance
• 700mW high power amplifiers for extreme range
• 3 external antennas for maximum signal coverage
• FastLane technology improves performance using both WiFi bands

STREAM | ULTIMATE WIRELESS CONNECTIVITY

• 5 x Gigabit ports to connect wired devices like smart TVs and game consoles to WiFi
• Access Point mode creates a WiFi hotspot using a wired Ethernet connection
• USB 3.0 for up to 10 times faster access to your stored media
• DLNA® server to play your media on TVs and game consoles
• Access scheduling for parental controls

MOBILE | UP TO 100% FASTER AND BETTER SIGNAL

• Whole home WiFi coverage for your mobile devices
• High-powered amplifiers and external antennas increase range
• Print from an iPad® or iPhone®—Make any printer AirPrint®compatible
• Optimize your WiFi network with the WiFi Analytics app for Android®
• Web browser based settings accessible on most devices

Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number EX7000
Product Name Nighthawk WiFi Range Extender
Network Equipment Repeater
Area Network Type LAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Managed Industrial PoE+ Switches - IEN-8648PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details