NETGEAR Inc. Dual Band WiFi Range Extender EX6200

Description
Maximize the power of your network and make sure you have coverage in every corner of your home with the AC1200 Dual Band WiFi Range Extender. Get ultimate range and performance you need for iPads®, smartphones, laptops & more. Now with MU-MIMO for simultaneously streaming to multiple devices. NETGEAR AC1200 Dual Band WiFi Range Extender boosts your existing network range, delivering AC dual band WiFi up to 1200 Mbps. The 700mW high-power design provides ultimate range, while the quad core processor enables maximum WiFi performance. It works with any standard WiFi router and is ideal for very large homes and frustration free HD video streaming and gaming. 802.11ac dual band WiFi up to 1200Mbps 700mW amplified high-power design for ultimate range Quad core processor for max WiFi performance MU-MIMO for simultaneously streaming to multiple devices
Description
Maximize the power of your network and make sure you have coverage in every corner of your home with the AC1200 Dual Band WiFi Range Extender. Get ultimate range and performance you need for iPads®, smartphones, laptops & more. Now with MU-MIMO for simultaneously streaming to multiple devices. NETGEAR AC1200 Dual Band WiFi Range Extender boosts your existing network range, delivering AC dual band WiFi up to 1200 Mbps. The 700mW high-power design provides ultimate range, while the quad core processor enables maximum WiFi performance. It works with any standard WiFi router and is ideal for very large homes and frustration free HD video streaming and gaming. 802.11ac dual band WiFi up to 1200Mbps 700mW amplified high-power design for ultimate range Quad core processor for max WiFi performance MU-MIMO for simultaneously streaming to multiple devices

Suppliers

Company
Product
Description
Supplier Links
Dual Band WiFi Range Extender - EX6200 - NETGEAR Inc.
Santa Clara, CA, USA
Dual Band WiFi Range Extender
EX6200
Dual Band WiFi Range Extender EX6200
Maximize the power of your network and make sure you have coverage in every corner of your home with the AC1200 Dual Band WiFi Range Extender. Get ultimate range and performance you need for iPads®, smartphones, laptops & more. Now with MU-MIMO for simultaneously streaming to multiple devices. NETGEAR AC1200 Dual Band WiFi Range Extender boosts your existing network range, delivering AC dual band WiFi up to 1200 Mbps. The 700mW high-power design provides ultimate range, while the quad core processor enables maximum WiFi performance. It works with any standard WiFi router and is ideal for very large homes and frustration free HD video streaming and gaming. 802.11ac dual band WiFi up to 1200Mbps 700mW amplified high-power design for ultimate range Quad core processor for max WiFi performance MU-MIMO for simultaneously streaming to multiple devices

Maximize the power of your network and make sure you have coverage in every corner of your home with the AC1200 Dual Band WiFi Range Extender. Get ultimate range and performance you need for iPads®, smartphones, laptops & more. Now with MU-MIMO for simultaneously streaming to multiple devices.

NETGEAR AC1200 Dual Band WiFi Range Extender boosts your existing network range, delivering AC dual band WiFi up to 1200 Mbps. The 700mW high-power design provides ultimate range, while the quad core processor enables maximum WiFi performance. It works with any standard WiFi router and is ideal for very large homes and frustration free HD video streaming and gaming.

  • 802.11ac dual band WiFi up to 1200Mbps
  • 700mW amplified high-power design for ultimate range
  • Quad core processor for max WiFi performance
  • MU-MIMO for simultaneously streaming to multiple devices
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number EX6200
Product Name Dual Band WiFi Range Extender
Network Equipment Repeater
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Routers - 2550053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details
50155 Certified Unmanaged Industrial PoE+ Switches - SEN-9425P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details