Harnessing the power of the Sprint’s Spark LTE network, the NETGEAR Fuse Mobile Hotspot allows you to enjoy LTE connectivity on any WiFi enabled device with the touch of a button. It’s small enough to fit in the palm of your hand, and it’s powerful enough to connect up to 10 WiFi devices and last up to 10 hours on a single charge. With advanced built-in security options, you have the full control over who shares your connection so that your data can stay protected no matter where you go.
4G LTE-capable device for blazing-fast speeds
Up to 10 hours of battery life on a single charge
Built-in security features keep you in control of sensitive data
1.77” Color LCD screen that monitors network info, connectivity, battery life, and more
Easy-to-use, just power-on and connect
Connect up to 10 WiFi devices on-the-go
AirCard App allows you to manage your mobile hotspot from your smartphone and tablet
Mobile WiFi Made Easy
Skip the search for public WiFi with a mobile hotspot that gives you Internet access when you need it. The NETGEAR Fuse is slim and sleek, making it easy to take with you in your backpack, purse, or pocket. But more importantly, its user-friendly design makes it easy for everyone to use – just power on and connect.
Secure And Reliable
Email and browse online knowing your Internet connection is safe and secure. The NETGEAR Fuse is designed with the latest WiFi security protocols which make it more secure than many public WiFi networks. Also block unwanted devices or turn on guest WiFi to safely share Internet access with others for one-time, temporary use.
Flexible
Stay in touch with friends and family with a device that lets you connect at your convenience. Entertain your family on a road trip or send email in between appointments. The NETGEAR Fuse is ideal for ad hoc travel, road trips, or families constantly on-the-go.
Harnessing the power of the Sprint’s Spark LTE network, the NETGEAR Fuse Mobile Hotspot allows you to enjoy LTE connectivity on any WiFi enabled device with the touch of a button. It’s small enough to fit in the palm of your hand, and it’s powerful enough to connect up to 10 WiFi devices and last up to 10 hours on a single charge. With advanced built-in security options, you have the full control over who shares your connection so that your data can stay protected no matter where you go.
- 4G LTE-capable device for blazing-fast speeds
- Up to 10 hours of battery life on a single charge
- Built-in security features keep you in control of sensitive data
- 1.77” Color LCD screen that monitors network info, connectivity, battery life, and more
- Easy-to-use, just power-on and connect
- Connect up to 10 WiFi devices on-the-go
- AirCard App allows you to manage your mobile hotspot from your smartphone and tablet
Mobile WiFi Made Easy
Skip the search for public WiFi with a mobile hotspot that gives you Internet access when you need it. The NETGEAR Fuse is slim and sleek, making it easy to take with you in your backpack, purse, or pocket. But more importantly, its user-friendly design makes it easy for everyone to use – just power on and connect.
Secure And Reliable
Email and browse online knowing your Internet connection is safe and secure. The NETGEAR Fuse is designed with the latest WiFi security protocols which make it more secure than many public WiFi networks. Also block unwanted devices or turn on guest WiFi to safely share Internet access with others for one-time, temporary use.
Flexible
Stay in touch with friends and family with a device that lets you connect at your convenience. Entertain your family on a road trip or send email in between appointments. The NETGEAR Fuse is ideal for ad hoc travel, road trips, or families constantly on-the-go.