NETGEAR Inc. NETGEAR Around Town Mobile Internet Hotspot AC778AT

Description
At the beach or on the road, instantly get 1 Gigabyte of high-speed Internet connection with the NETGEAR Around Town Mobile Internet. Enjoy faster surfing, streaming and gaming with the trusted Sprint nationwide high-speed network. And no commitments or data expiration. This 4G LTE mobile hotspot gives you a powerful battery that lasts up to 10 hours, lets you securely connect up to 10 devices, and provides a vivid LCD display to keep you informed of you data usage and network connectivity at a glance. Blazing fast 4G LTE speeds Connect up to 10 devices Up to 10 hours of continuous battery life 1.77 inch color LCD display No contracts to sign and no expiration on your purchased data, so you can use your data at your own pace and simply reload once needed
Description
At the beach or on the road, instantly get 1 Gigabyte of high-speed Internet connection with the NETGEAR Around Town Mobile Internet. Enjoy faster surfing, streaming and gaming with the trusted Sprint nationwide high-speed network. And no commitments or data expiration. This 4G LTE mobile hotspot gives you a powerful battery that lasts up to 10 hours, lets you securely connect up to 10 devices, and provides a vivid LCD display to keep you informed of you data usage and network connectivity at a glance. Blazing fast 4G LTE speeds Connect up to 10 devices Up to 10 hours of continuous battery life 1.77 inch color LCD display No contracts to sign and no expiration on your purchased data, so you can use your data at your own pace and simply reload once needed

Suppliers

Company
Product
Description
Supplier Links
NETGEAR Around Town Mobile Internet Hotspot - AC778AT - NETGEAR Inc.
Santa Clara, CA, USA
NETGEAR Around Town Mobile Internet Hotspot
AC778AT
NETGEAR Around Town Mobile Internet Hotspot AC778AT
At the beach or on the road, instantly get 1 Gigabyte of high-speed Internet connection with the NETGEAR Around Town Mobile Internet. Enjoy faster surfing, streaming and gaming with the trusted Sprint nationwide high-speed network. And no commitments or data expiration. This 4G LTE mobile hotspot gives you a powerful battery that lasts up to 10 hours, lets you securely connect up to 10 devices, and provides a vivid LCD display to keep you informed of you data usage and network connectivity at a glance. Blazing fast 4G LTE speeds Connect up to 10 devices Up to 10 hours of continuous battery life 1.77 inch color LCD display No contracts to sign and no expiration on your purchased data, so you can use your data at your own pace and simply reload once needed

At the beach or on the road, instantly get 1 Gigabyte of high-speed Internet connection with the NETGEAR Around Town Mobile Internet. Enjoy faster surfing, streaming and gaming with the trusted Sprint nationwide high-speed network. And no commitments or data expiration. This 4G LTE mobile hotspot gives you a powerful battery that lasts up to 10 hours, lets you securely connect up to 10 devices, and provides a vivid LCD display to keep you informed of you data usage and network connectivity at a glance.

  • Blazing fast 4G LTE speeds
  • Connect up to 10 devices
  • Up to 10 hours of continuous battery life
  • 1.77 inch color LCD display
  • No contracts to sign and no expiration on your purchased data, so you can use your data at your own pace and simply reload once needed
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number AC778AT
Product Name NETGEAR Around Town Mobile Internet Hotspot
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
EN50155 Industrial M12 Wi-Fi/LTE Router - EKI-1652WTXL-GA - Advantech
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
2 suppliers
NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers