NETGEAR Inc. Verizon Jetpack® 4G LTE Mobile Hotspot AC1791L

Description
The Verizon Jetpack® 4G LTE mobile hotspot AC791L packs ultimate power and performance in one device for fast, reliable WiFi on-the-go – even when traveling internationally. It offers an incredible battery life of up to 24 hours, and even charges your smartphone. But more importantly, it’s secure and easy-to-use – making this the ideal travel companion for work or pleasure. 4G LTE Advanced-capable device for ultimate download speeds Up to 24 hours of battery life on a single charge World Device™ for easy Internet access when traveling internationally Charge your smartphone or small portable USB device Secure with Guest WiFi, password protection, and the latest WiFi security 1.77” Color LCD screen with touch navigation buttons Connect up to 15 WiFi devices on-the-go All-Day Battery Life Ever find yourself out the whole day instead of a few hours? Or spontaneously extending a road trip? Work and life are full of surprises and sometimes you just need to be flexible. With up to 24 hours of battery life, the Jetpack AC791L provides WiFi that’s ready the entire day. Convenient Smartphone Charging Let’s face it, it’s hard to live without a smartphone. It keeps your life organized but it’s often a hassle to keep it charged. Well, worry no more! The Jetpack AC791L mobile hotspot can charge your smartphone and save you from a search for a wall outlet. Reliable, High Performance Connection The Jetpack AC791L supports 4G LTE Advanced speeds meaning you can rely on this device to handle data-intense activities like video streaming or large downloads from the cloud. This mobile hotspot also offers simultaneous Dual-Band WiFi – giving you the flexibility of top speed (5 GHz) or greater range (2.4 GHz).
Description
The Verizon Jetpack® 4G LTE mobile hotspot AC791L packs ultimate power and performance in one device for fast, reliable WiFi on-the-go – even when traveling internationally. It offers an incredible battery life of up to 24 hours, and even charges your smartphone. But more importantly, it’s secure and easy-to-use – making this the ideal travel companion for work or pleasure. 4G LTE Advanced-capable device for ultimate download speeds Up to 24 hours of battery life on a single charge World Device™ for easy Internet access when traveling internationally Charge your smartphone or small portable USB device Secure with Guest WiFi, password protection, and the latest WiFi security 1.77” Color LCD screen with touch navigation buttons Connect up to 15 WiFi devices on-the-go All-Day Battery Life Ever find yourself out the whole day instead of a few hours? Or spontaneously extending a road trip? Work and life are full of surprises and sometimes you just need to be flexible. With up to 24 hours of battery life, the Jetpack AC791L provides WiFi that’s ready the entire day. Convenient Smartphone Charging Let’s face it, it’s hard to live without a smartphone. It keeps your life organized but it’s often a hassle to keep it charged. Well, worry no more! The Jetpack AC791L mobile hotspot can charge your smartphone and save you from a search for a wall outlet. Reliable, High Performance Connection The Jetpack AC791L supports 4G LTE Advanced speeds meaning you can rely on this device to handle data-intense activities like video streaming or large downloads from the cloud. This mobile hotspot also offers simultaneous Dual-Band WiFi – giving you the flexibility of top speed (5 GHz) or greater range (2.4 GHz).

Suppliers

Company
Product
Description
Supplier Links
Verizon Jetpack® 4G LTE Mobile Hotspot - AC1791L - NETGEAR Inc.
Santa Clara, CA, USA
Verizon Jetpack® 4G LTE Mobile Hotspot
AC1791L
Verizon Jetpack® 4G LTE Mobile Hotspot AC1791L
The Verizon Jetpack® 4G LTE mobile hotspot AC791L packs ultimate power and performance in one device for fast, reliable WiFi on-the-go – even when traveling internationally. It offers an incredible battery life of up to 24 hours, and even charges your smartphone. But more importantly, it’s secure and easy-to-use – making this the ideal travel companion for work or pleasure. 4G LTE Advanced-capable device for ultimate download speeds Up to 24 hours of battery life on a single charge World Device™ for easy Internet access when traveling internationally Charge your smartphone or small portable USB device Secure with Guest WiFi, password protection, and the latest WiFi security 1.77” Color LCD screen with touch navigation buttons Connect up to 15 WiFi devices on-the-go All-Day Battery Life Ever find yourself out the whole day instead of a few hours? Or spontaneously extending a road trip? Work and life are full of surprises and sometimes you just need to be flexible. With up to 24 hours of battery life, the Jetpack AC791L provides WiFi that’s ready the entire day. Convenient Smartphone Charging Let’s face it, it’s hard to live without a smartphone. It keeps your life organized but it’s often a hassle to keep it charged. Well, worry no more! The Jetpack AC791L mobile hotspot can charge your smartphone and save you from a search for a wall outlet. Reliable, High Performance Connection The Jetpack AC791L supports 4G LTE Advanced speeds meaning you can rely on this device to handle data-intense activities like video streaming or large downloads from the cloud. This mobile hotspot also offers simultaneous Dual-Band WiFi – giving you the flexibility of top speed (5 GHz) or greater range (2.4 GHz).

The Verizon Jetpack® 4G LTE mobile hotspot AC791L packs ultimate power and performance in one device for fast, reliable WiFi on-the-go – even when traveling internationally. It offers an incredible battery life of up to 24 hours, and even charges your smartphone. But more importantly, it’s secure and easy-to-use – making this the ideal travel companion for work or pleasure.

  • 4G LTE Advanced-capable device for ultimate download speeds
  • Up to 24 hours of battery life on a single charge
  • World Device™ for easy Internet access when traveling internationally
  • Charge your smartphone or small portable USB device
  • Secure with Guest WiFi, password protection, and the latest WiFi security
  • 1.77” Color LCD screen with touch navigation buttons
  • Connect up to 15 WiFi devices on-the-go

All-Day Battery Life

Ever find yourself out the whole day instead of a few hours? Or spontaneously extending a road trip? Work and life are full of surprises and sometimes you just need to be flexible. With up to 24 hours of battery life, the Jetpack AC791L provides WiFi that’s ready the entire day.

Convenient Smartphone Charging

Let’s face it, it’s hard to live without a smartphone. It keeps your life organized but it’s often a hassle to keep it charged. Well, worry no more! The Jetpack AC791L mobile hotspot can charge your smartphone and save you from a search for a wall outlet.

Reliable, High Performance Connection

The Jetpack AC791L supports 4G LTE Advanced speeds meaning you can rely on this device to handle data-intense activities like video streaming or large downloads from the cloud. This mobile hotspot also offers simultaneous Dual-Band WiFi – giving you the flexibility of top speed (5 GHz) or greater range (2.4 GHz).

Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number AC1791L
Product Name Verizon Jetpack® 4G LTE Mobile Hotspot
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data

Similar Products

PROFINET® Managed - 852-603 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details