NETGEAR Inc. AT&T Unite Pro Mobile Broadband Hotspot 781S

Description
Be confident knowing you can connect with friends and family using the latest in 4G LTE and WiFi technology. This powerful device will last up to 16 hours and will even give your smartphone a boost when it’s low on battery. Supports 4G LTE & LTE Advanced connectivity Dual-band WiFi Connect up to 15 WiFi devices Up to 16 hours of battery life Intuitive color touchscreen for data usage and connection status Battery Boost your smartphone Enhanced privacy with guest WiFi networks Easy To Use Power on, connect and surf! Accessing the Internet is easy, and so is managing your connection. The intuitive color touchscreen lets you view data usage, update WiFi passwords, manage WiFi devices, and more. Fast Easily stream videos or games, or download high-res photos from the cloud. The AT&T Unite Pro supports 4G speeds and offers simultaneous Dual-Band WiFi technology for a fast and smooth online experience. Helpful Track your data use by month and by session to ensure you stick within your data plan and allowance. Data usage is visible directly from the touchscreen or through the AirCard App which is a complimentary download for smartphones and tablets. Secure Share your WiFi with others without sharing your password by creating a Guest WiFi network. Even block unwanted WiFi devices directly from the AT&T Unite Pro touchscreen. Reliable With a battery that outlasts your laptop, and high-performance 4G LTE technology, you can count on the AT&T Unite Pro to keep you connected wherever you go. Versatile Charge your smartphone or small portable USB device using the Battery Boost feature.
Description
Be confident knowing you can connect with friends and family using the latest in 4G LTE and WiFi technology. This powerful device will last up to 16 hours and will even give your smartphone a boost when it’s low on battery. Supports 4G LTE & LTE Advanced connectivity Dual-band WiFi Connect up to 15 WiFi devices Up to 16 hours of battery life Intuitive color touchscreen for data usage and connection status Battery Boost your smartphone Enhanced privacy with guest WiFi networks Easy To Use Power on, connect and surf! Accessing the Internet is easy, and so is managing your connection. The intuitive color touchscreen lets you view data usage, update WiFi passwords, manage WiFi devices, and more. Fast Easily stream videos or games, or download high-res photos from the cloud. The AT&T Unite Pro supports 4G speeds and offers simultaneous Dual-Band WiFi technology for a fast and smooth online experience. Helpful Track your data use by month and by session to ensure you stick within your data plan and allowance. Data usage is visible directly from the touchscreen or through the AirCard App which is a complimentary download for smartphones and tablets. Secure Share your WiFi with others without sharing your password by creating a Guest WiFi network. Even block unwanted WiFi devices directly from the AT&T Unite Pro touchscreen. Reliable With a battery that outlasts your laptop, and high-performance 4G LTE technology, you can count on the AT&T Unite Pro to keep you connected wherever you go. Versatile Charge your smartphone or small portable USB device using the Battery Boost feature.

Suppliers

Company
Product
Description
Supplier Links
AT&T Unite Pro Mobile Broadband Hotspot - 781S - NETGEAR Inc.
Santa Clara, CA, USA
AT&T Unite Pro Mobile Broadband Hotspot
781S
AT&T Unite Pro Mobile Broadband Hotspot 781S
Be confident knowing you can connect with friends and family using the latest in 4G LTE and WiFi technology. This powerful device will last up to 16 hours and will even give your smartphone a boost when it’s low on battery. Supports 4G LTE & LTE Advanced connectivity Dual-band WiFi Connect up to 15 WiFi devices Up to 16 hours of battery life Intuitive color touchscreen for data usage and connection status Battery Boost your smartphone Enhanced privacy with guest WiFi networks Easy To Use Power on, connect and surf! Accessing the Internet is easy, and so is managing your connection. The intuitive color touchscreen lets you view data usage, update WiFi passwords, manage WiFi devices, and more. Fast Easily stream videos or games, or download high-res photos from the cloud. The AT&T Unite Pro supports 4G speeds and offers simultaneous Dual-Band WiFi technology for a fast and smooth online experience. Helpful Track your data use by month and by session to ensure you stick within your data plan and allowance. Data usage is visible directly from the touchscreen or through the AirCard App which is a complimentary download for smartphones and tablets. Secure Share your WiFi with others without sharing your password by creating a Guest WiFi network. Even block unwanted WiFi devices directly from the AT&T Unite Pro touchscreen. Reliable With a battery that outlasts your laptop, and high-performance 4G LTE technology, you can count on the AT&T Unite Pro to keep you connected wherever you go. Versatile Charge your smartphone or small portable USB device using the Battery Boost feature.

Be confident knowing you can connect with friends and family using the latest in 4G LTE and WiFi technology. This powerful device will last up to 16 hours and will even give your smartphone a boost when it’s low on battery.

  • Supports 4G LTE & LTE Advanced connectivity
  • Dual-band WiFi
  • Connect up to 15 WiFi devices
  • Up to 16 hours of battery life
  • Intuitive color touchscreen for data usage and connection status
  • Battery Boost your smartphone
  • Enhanced privacy with guest WiFi networks

Easy To Use

  • Power on, connect and surf! Accessing the Internet is easy, and so is managing your connection. The intuitive color touchscreen lets you view data usage, update WiFi passwords, manage WiFi devices, and more.

Fast

  • Easily stream videos or games, or download high-res photos from the cloud. The AT&T Unite Pro supports 4G speeds and offers simultaneous Dual-Band WiFi technology for a fast and smooth online experience.

Helpful

  • Track your data use by month and by session to ensure you stick within your data plan and allowance. Data usage is visible directly from the touchscreen or through the AirCard App which is a complimentary download for smartphones and tablets.

Secure

  • Share your WiFi with others without sharing your password by creating a Guest WiFi network. Even block unwanted WiFi devices directly from the AT&T Unite Pro touchscreen.

Reliable

  • With a battery that outlasts your laptop, and high-performance 4G LTE technology, you can count on the AT&T Unite Pro to keep you connected wherever you go.

Versatile

  • Charge your smartphone or small portable USB device using the Battery Boost feature.
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number 781S
Product Name AT&T Unite Pro Mobile Broadband Hotspot
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data