NetCom Analyzer SMB600

Description
The SMB600 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 4 SmartMetrics Gigabit Ethernet ports, 4 Fibre Channel ports, 1 10GbE port, or a combination of these port types Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow, SmartLib, and SmartApplications Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544 Supports 10/100 Mbps Ethernet connections to a host The SmartBits 600 is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types.
Datasheet
Description
The SMB600 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 4 SmartMetrics Gigabit Ethernet ports, 4 Fibre Channel ports, 1 10GbE port, or a combination of these port types Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow, SmartLib, and SmartApplications Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544 Supports 10/100 Mbps Ethernet connections to a host The SmartBits 600 is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer SMB600
The SMB600 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 4 SmartMetrics Gigabit Ethernet ports, 4 Fibre Channel ports, 1 10GbE port, or a combination of these port types Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow, SmartLib, and SmartApplications Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544 Supports 10/100 Mbps Ethernet connections to a host The SmartBits 600 is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types.

The SMB600 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Small, lightweight, and portable
  • Holds up to two modules
  • Supports up to 16 10/100 Ethernet ports, 4 SmartMetrics Gigabit Ethernet ports, 4 Fibre Channel ports, 1 10GbE port, or a combination of these port types
  • Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow, SmartLib, and SmartApplications
  • Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544
  • Supports 10/100 Mbps Ethernet connections to a host

The SmartBits 600 is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SMB600
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details