NetCom Analyzer SMB2000

Description
The SMB2000 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Accommodates a comprehensive set of powerful, technology-based SmartCards for Ethernet, ATM, and Frame Relay. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow&trade, SmartLib and SmartApplications Supports a 10 Mbps Ethernet connection to a host PC Provides remote control through the Internet. Can also be controlled via an RS-232 port Provides GPS Support. You can remotely synchronizethe timing mechanism of multiple chassis by using the external GPS kit. This allows accurate measurement of one-way latency and jitter, 100-ns accuracy time stamps, and system start/stop One work station can control up to eight SmartBits stacks (32 chassis with a total of 640 ports) via SmartLib Multiple users can simultaneously access the SMB-2000 Includes RJ-45 expansion-in and expansion-out jacks Accepts external 10 MHz clock signals Up to 512 chassis can be synchronously connected by using SmartBits multi-chassis extension units Spirent Communications’ SmartBits 2000 (SMB-2000) has become the industry standard for measuring the performance limits of everything from an emerging technology in a development lab to the largest enterprise network.The SMB-2000 is widely used to test a variety of network devices and complex network configurations, including10/100 Mbps Ethernet, Gigabit Ethernet, ATM, and Frame Relay. Each SMB-2000 chassis can be configured with any combination of up to 20 single-port SmartCards. SMB-2000 test systems are completely scaleable and may be grouped to support 640 ports with local or remote control over the Internet.
Datasheet
Description
The SMB2000 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Accommodates a comprehensive set of powerful, technology-based SmartCards for Ethernet, ATM, and Frame Relay. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow&trade, SmartLib and SmartApplications Supports a 10 Mbps Ethernet connection to a host PC Provides remote control through the Internet. Can also be controlled via an RS-232 port Provides GPS Support. You can remotely synchronizethe timing mechanism of multiple chassis by using the external GPS kit. This allows accurate measurement of one-way latency and jitter, 100-ns accuracy time stamps, and system start/stop One work station can control up to eight SmartBits stacks (32 chassis with a total of 640 ports) via SmartLib Multiple users can simultaneously access the SMB-2000 Includes RJ-45 expansion-in and expansion-out jacks Accepts external 10 MHz clock signals Up to 512 chassis can be synchronously connected by using SmartBits multi-chassis extension units Spirent Communications’ SmartBits 2000 (SMB-2000) has become the industry standard for measuring the performance limits of everything from an emerging technology in a development lab to the largest enterprise network.The SMB-2000 is widely used to test a variety of network devices and complex network configurations, including10/100 Mbps Ethernet, Gigabit Ethernet, ATM, and Frame Relay. Each SMB-2000 chassis can be configured with any combination of up to 20 single-port SmartCards. SMB-2000 test systems are completely scaleable and may be grouped to support 640 ports with local or remote control over the Internet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer SMB2000
The SMB2000 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Accommodates a comprehensive set of powerful, technology-based SmartCards for Ethernet, ATM, and Frame Relay. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow&trade, SmartLib and SmartApplications Supports a 10 Mbps Ethernet connection to a host PC Provides remote control through the Internet. Can also be controlled via an RS-232 port Provides GPS Support. You can remotely synchronizethe timing mechanism of multiple chassis by using the external GPS kit. This allows accurate measurement of one-way latency and jitter, 100-ns accuracy time stamps, and system start/stop One work station can control up to eight SmartBits stacks (32 chassis with a total of 640 ports) via SmartLib Multiple users can simultaneously access the SMB-2000 Includes RJ-45 expansion-in and expansion-out jacks Accepts external 10 MHz clock signals Up to 512 chassis can be synchronously connected by using SmartBits multi-chassis extension units Spirent Communications’ SmartBits 2000 (SMB-2000) has become the industry standard for measuring the performance limits of everything from an emerging technology in a development lab to the largest enterprise network.The SMB-2000 is widely used to test a variety of network devices and complex network configurations, including10/100 Mbps Ethernet, Gigabit Ethernet, ATM, and Frame Relay. Each SMB-2000 chassis can be configured with any combination of up to 20 single-port SmartCards. SMB-2000 test systems are completely scaleable and may be grouped to support 640 ports with local or remote control over the Internet.

The SMB2000 is a analyzer from Netcom. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Accommodates a comprehensive set of powerful, technology-based SmartCards for Ethernet, ATM, and Frame Relay.
  • Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow&trade, SmartLib and SmartApplications
  • Supports a 10 Mbps Ethernet connection to a host PC
  • Provides remote control through the Internet. Can also be controlled via an RS-232 port
  • Provides GPS Support. You can remotely synchronizethe timing mechanism of multiple chassis by using the external GPS kit. This allows accurate measurement of one-way latency and jitter, 100-ns accuracy time stamps, and system start/stop
  • One work station can control up to eight SmartBits stacks (32 chassis with a total of 640 ports) via SmartLib
  • Multiple users can simultaneously access the SMB-2000
  • Includes RJ-45 expansion-in and expansion-out jacks
  • Accepts external 10 MHz clock signals
  • Up to 512 chassis can be synchronously connected by using SmartBits multi-chassis extension units

Spirent Communications’ SmartBits 2000 (SMB-2000) has become the industry standard for measuring the performance limits of everything from an emerging technology in a development lab to the largest enterprise network.The SMB-2000 is widely used to test a variety of network devices and complex network configurations, including10/100 Mbps Ethernet, Gigabit Ethernet, ATM, and Frame Relay. Each SMB-2000 chassis can be configured with any combination of up to 20 single-port SmartCards. SMB-2000 test systems are completely scaleable and may be grouped to support 640 ports with local or remote control over the Internet.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SMB2000
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details