CAP 25F -10% +20% 2.7V T/H
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | BCAP0025 P270 X01 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |