PB-4600J-SA is a standalone power backup module that can protect your box-PC against power outages. Utilizing state-of-the-art supercapacitor technology, it can operate in harsh environments from -25 to 65°C, and have extremely high durability lasting over 10 years.
PB-4600J-SA is composed of four 370F/ 3.0V supercapacitors, which offers much longer lifespan than its 2.7V counterpart, and stores 4600 watt-second energy to offer extra extended operation time to backup your system. Thanks to Neousys' patented CAP energy management technology, It can reliably supply 180W power to the back-end system and automatically manage boot and shutdown without installing additional drivers/ software. In addition to UPS-like power backup mode, it also offers two advanced ignition control modes for in-vehicle usage. PB-4600J-SA can work with either standard box-PC or in-vehicle controller to provide stable power supply and execute user-configurable power-on/ power-off delay according to IGN signal input.
Featuring various modes, automatic shutdown control and up to 180W output power, PB-4600J-SA can work with most off-the-shelf box-PCs. And with properties such as maintenance-free energy storage and uninterruptible power supply, PB-4600J-SA can prevent the connected back-end system from data loss during power outage in harsh industrial environments!
| Neousys Technology Inc. | |
|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) |
| Product Number | PB-4600J-SA Series |
| Product Name | Standalone Uninterruptible Power Backup Module |
| UPS Type | DC Power |