Nuvo-3100VTC is a in-vehicle fanless embedded controller with E-Mark and EN50155/EN50121-3-2 certificate for in-vehicle usage. It supports 3rd-Gen i7 quad-core CPU to provide extraordinary performance for emerging high-end requirements. It also integrates four IEEE 802.3at PoE+ ports to facilitate Ethernet connectivity and power IP cameras for surveillance applications.
Nuvo-3100VTC takes into account all demands of in-vehicle applications. It has very compact footprint to fit into restricted space. Its 8~35V wide-range DC input and enhanced surge protection make Nuvo-3100VTC highly robust when car power applied.
Nuvo-3100VTC further incorporates built-in RAID supporting data striping (RAID 0) and data mirroring (RAID 1) for two 2.5" HDDs. You can also take advantage of the easy-swappable HDD tray for easy HDD replacement. For in-vehicle installation, our patent mounting bracket can absorb shock/vibration and extend overall system reliability.
Combining superior performance, PoE+ and comprehensive design, Nuvo-3100VTC presents more possibilities for innovative in-vehicle applications!
| Neousys Technology Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | Nuvo-3100VTC Series |
| Product Name | In-Vehicle Fanless Embedded Controller |
| Computer Type | Rack (optional feature); Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Processor | Intel 386 Family |
| Speed | 2200 to 3300 MHz |
| Main Memory | 8.00 GB |