Neousys Technology Inc. Ethernet I/O Expansion Module ETHY-100-2008S

Description
ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power to expand your system while the removable terminal blocks are useful when adding/ removing the device into/ out of awkward or remote locations. In addition to being a powerful external I/O module, ETHY-100-2008S also provides a friendly application programming interface(API) and designated mechanisms which allow users to configure a responsive automate system that is low in latency and high in performance. ETHY-100-2008S is the best automation solution.
Datasheet
Description
ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power to expand your system while the removable terminal blocks are useful when adding/ removing the device into/ out of awkward or remote locations. In addition to being a powerful external I/O module, ETHY-100-2008S also provides a friendly application programming interface(API) and designated mechanisms which allow users to configure a responsive automate system that is low in latency and high in performance. ETHY-100-2008S is the best automation solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet I/O Expansion Module - ETHY-100-2008S - Neousys Technology Inc.
New Taipei City, Taiwan
Ethernet I/O Expansion Module
ETHY-100-2008S
Ethernet I/O Expansion Module ETHY-100-2008S
ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power to expand your system while the removable terminal blocks are useful when adding/ removing the device into/ out of awkward or remote locations. In addition to being a powerful external I/O module, ETHY-100-2008S also provides a friendly application programming interface(API) and designated mechanisms which allow users to configure a responsive automate system that is low in latency and high in performance. ETHY-100-2008S is the best automation solution.

ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power to expand your system while the removable terminal blocks are useful when adding/ removing the device into/ out of awkward or remote locations. In addition to being a powerful external I/O module, ETHY-100-2008S also provides a friendly application programming interface(API) and designated mechanisms which allow users to configure a responsive automate system that is low in latency and high in performance. ETHY-100-2008S is the best automation solution.

Supplier's Site Datasheet

Technical Specifications

  Neousys Technology Inc.
Product Category Data Acquisition
Product Number ETHY-100-2008S
Product Name Ethernet I/O Expansion Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Sink
User Interface Front Panel; LED Indicators and User Definable Button
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Digital Input Module - ADAM-4052 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated True RMS Input Modules - 8B-33-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details