Nelco AB Cross Wrenches & Control Cabinet Keys CS 6

Description
KEY ELEC. CABINETS. 5,6,7& 8MM,KEY 3/5MM
Request a Quote
Description
KEY ELEC. CABINETS. 5,6,7& 8MM,KEY 3/5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cross Wrenches & Control Cabinet Keys - 350265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
350265
Cross Wrenches & Control Cabinet Keys 350265
KEY ELEC. CABINETS. 5,6,7& 8MM,KEY 3/5MM

KEY ELEC. CABINETS. 5,6,7& 8MM,KEY 3/5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 350265
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details