Nelco AB Extension Springs BF 32

Description
NEMIQ BF 32 Spare Spring
Request a Quote
Description
NEMIQ BF 32 Spare Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Springs - 756570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Springs
756570
Extension Springs 756570
NEMIQ BF 32 Spare Spring

NEMIQ BF 32 Spare Spring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Extension Springs
Product Number 756570
Product Name Extension Springs
Outer Diameter (OD) 1.07 inch (27.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 121343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.9449 inch (24 mm)
Wire Diameter 0.0866 inch (2.2 mm)
View Details
0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Spring - LE 014A 05 S - Lee Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0140 inch (0.3556 mm)
View Details