Nelco AB Extension Springs BF 10

Description
NEMIQ BF 10 Spare Spring
Request a Quote
Description
NEMIQ BF 10 Spare Spring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Springs - 756566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Springs
756566
Extension Springs 756566
NEMIQ BF 10 Spare Spring

NEMIQ BF 10 Spare Spring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Extension Springs
Product Number 756566
Product Name Extension Springs
Outer Diameter (OD) 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1417 inch (3.6 mm)
Wire Diameter 0.0157 inch (0.4000 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Spring - EI 011B 01 S - Lee Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0110 inch (0.2794 mm)
View Details