Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
NELCO AB
16-8 -- RING TERMINALS
Nelco AB
Ring Terminals
16-8
Description
NEMIQ 16-8 Crimp Terminal
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NEMIQ 16-8 Crimp Terminal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
756541
Ring Terminals
756541
NEMIQ 16-8 Crimp Terminal
NEMIQ 16-8 Crimp Terminal
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
756541
Product Name
Ring Terminals
Terminal Type
Ring Terminal; Ring Terminals
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
8102 Nailclip on Banana Plug Adapter
8102
Specs
Terminal Type
Banana
View Details
TE Connectivity
Connector Contacts
104481-4
Specs
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm
2
View Details
BlockMaster Electronics, Inc.
PCB & Surface Mount Screw Terminals
OT-047-M4
Specs
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2
suppliers
Shenzhen Milvent Technology Co., Limited
0.3mm fpc connector
0.3mm fpc connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details