Nelco AB Hook Up Wire 050595-4 FT

Description
NEMIQ 50595-4 FT Hook Up Wire
Request a Quote
Description
NEMIQ 50595-4 FT Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 350098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
350098
Hook Up Wire 350098
NEMIQ 50595-4 FT Hook Up Wire

NEMIQ 50595-4 FT Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 350098
Product Name Hook Up Wire
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details