Nefab Companies, Inc. Export Packaging

Description
Export Packaging that conform to IPPC/ISPM 15 Regulations Print page ISPM 15 regulations are in effect for international shipping. Is the packaging you use compliant? Nefab’s packaging materials ensure you are. The importance of the new phytosanitary regulations Due to the growth of global trade, there has been an increasing concern about the possible introduction of damaging plant pests and pathogens to agriculture and forest resources. Untreated wood packaging material (WPM) is typically the means used by these unwelcome pests to move between continents. To limit these risks, a new international phytosanitary standard (ISPM 15) has been established. ISPM 15 requires that solid wood packing material (SWPM) such as pallets, crates, boxes and dunnage are treated prior to international shipping. Nefab’s global presence and packaging expertise ensures compliant packaging materials Nefab North America is among the first packaging manufacturers to receive official certification, as outlined by the World Trade Organization’s International Plant Protection Agency (IPPC). This certification recognizes our compliance to these wood packaging regulations.
Description
Export Packaging that conform to IPPC/ISPM 15 Regulations Print page ISPM 15 regulations are in effect for international shipping. Is the packaging you use compliant? Nefab’s packaging materials ensure you are. The importance of the new phytosanitary regulations Due to the growth of global trade, there has been an increasing concern about the possible introduction of damaging plant pests and pathogens to agriculture and forest resources. Untreated wood packaging material (WPM) is typically the means used by these unwelcome pests to move between continents. To limit these risks, a new international phytosanitary standard (ISPM 15) has been established. ISPM 15 requires that solid wood packing material (SWPM) such as pallets, crates, boxes and dunnage are treated prior to international shipping. Nefab’s global presence and packaging expertise ensures compliant packaging materials Nefab North America is among the first packaging manufacturers to receive official certification, as outlined by the World Trade Organization’s International Plant Protection Agency (IPPC). This certification recognizes our compliance to these wood packaging regulations.

Suppliers

Company
Product
Description
Supplier Links
Export Packaging -  - Nefab Companies, Inc.
Coppell, TX, USA
Export Packaging
Export Packaging
Export Packaging that conform to IPPC/ISPM 15 Regulations Print page ISPM 15 regulations are in effect for international shipping. Is the packaging you use compliant? Nefab’s packaging materials ensure you are. The importance of the new phytosanitary regulations Due to the growth of global trade, there has been an increasing concern about the possible introduction of damaging plant pests and pathogens to agriculture and forest resources. Untreated wood packaging material (WPM) is typically the means used by these unwelcome pests to move between continents. To limit these risks, a new international phytosanitary standard (ISPM 15) has been established. ISPM 15 requires that solid wood packing material (SWPM) such as pallets, crates, boxes and dunnage are treated prior to international shipping. Nefab’s global presence and packaging expertise ensures compliant packaging materials Nefab North America is among the first packaging manufacturers to receive official certification, as outlined by the World Trade Organization’s International Plant Protection Agency (IPPC). This certification recognizes our compliance to these wood packaging regulations.

Export Packaging that conform to IPPC/ISPM 15 Regulations

Print page ISPM 15 regulations are in effect for international shipping.

Is the packaging you use compliant?

Nefab’s packaging materials ensure you are.

The importance of the new phytosanitary regulations

Due to the growth of global trade, there has been an increasing concern about the possible introduction of damaging plant pests and pathogens to agriculture and forest resources. Untreated wood packaging material (WPM) is typically the means used by these unwelcome pests to move between continents. To limit these risks, a new international phytosanitary standard (ISPM 15) has been established. ISPM 15 requires that solid wood packing material (SWPM) such as pallets, crates, boxes and dunnage are treated prior to international shipping.

Nefab’s global presence and packaging expertise ensures compliant packaging materials

Nefab North America is among the first packaging manufacturers to receive official certification, as outlined by the World Trade Organization’s International Plant Protection Agency (IPPC). This certification recognizes our compliance to these wood packaging regulations.

Supplier's Site

Technical Specifications

  Nefab Companies, Inc.
Product Category Industrial Containers
Product Name Export Packaging
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details