NEC Display Solutions 55" LED-Backlit, Ultra-Narrow, Professional-Grade, Large-Screen Display X551UN

Description
The 55" NEC X551UN takes your LCD video walls to new levels of impact. This professional-grade large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your facility. Advanced technologies of this model include direct LED backlighting for improved uniformity, full high-definition resolution (1920 x 1080) and a 5.5mm distance between active screen areas. Additionally, this display can be deployed in video walls up to 10x10 (100 displays). The X551UN also offers Intel's Open Pluggable Specification (OPS), which is the first industry-wide standardization in option slots that allows easier installation, use and maintenance of digital signage. Please note, OPS devices used with this display also require the OPS adaptor (SB-02AM).. Full 1080p high-definition resolution provides stunning detail Professional-grade LCD panel and components Expanded connectivity with digital loop through Direct LED backlighting technology improves power consumption and uniformity Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Ground-breaking ultra-narrow bezel of 5.5 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10
Description
The 55" NEC X551UN takes your LCD video walls to new levels of impact. This professional-grade large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your facility. Advanced technologies of this model include direct LED backlighting for improved uniformity, full high-definition resolution (1920 x 1080) and a 5.5mm distance between active screen areas. Additionally, this display can be deployed in video walls up to 10x10 (100 displays). The X551UN also offers Intel's Open Pluggable Specification (OPS), which is the first industry-wide standardization in option slots that allows easier installation, use and maintenance of digital signage. Please note, OPS devices used with this display also require the OPS adaptor (SB-02AM).. Full 1080p high-definition resolution provides stunning detail Professional-grade LCD panel and components Expanded connectivity with digital loop through Direct LED backlighting technology improves power consumption and uniformity Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Ground-breaking ultra-narrow bezel of 5.5 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10

Suppliers

Company
Product
Description
Supplier Links
55
Itasca, IL, USA
55" LED-Backlit, Ultra-Narrow, Professional-Grade, Large-Screen Display
X551UN
55" LED-Backlit, Ultra-Narrow, Professional-Grade, Large-Screen Display X551UN
The 55" NEC X551UN takes your LCD video walls to new levels of impact. This professional-grade large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your facility. Advanced technologies of this model include direct LED backlighting for improved uniformity, full high-definition resolution (1920 x 1080) and a 5.5mm distance between active screen areas. Additionally, this display can be deployed in video walls up to 10x10 (100 displays). The X551UN also offers Intel's Open Pluggable Specification (OPS), which is the first industry-wide standardization in option slots that allows easier installation, use and maintenance of digital signage. Please note, OPS devices used with this display also require the OPS adaptor (SB-02AM).. Full 1080p high-definition resolution provides stunning detail Professional-grade LCD panel and components Expanded connectivity with digital loop through Direct LED backlighting technology improves power consumption and uniformity Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products Ground-breaking ultra-narrow bezel of 5.5 millimeters (screen-to-screen) TileMatrix™ allows you to create video walls up to 10 x 10

The 55" NEC X551UN takes your LCD video walls to new levels of impact. This professional-grade large-screen display is designed for the rigors of 24/7 operation while introducing new levels of impact to your facility. Advanced technologies of this model include direct LED backlighting for improved uniformity, full high-definition resolution (1920 x 1080) and a 5.5mm distance between active screen areas. Additionally, this display can be deployed in video walls up to 10x10 (100 displays). The X551UN also offers Intel's Open Pluggable Specification (OPS), which is the first industry-wide standardization in option slots that allows easier installation, use and maintenance of digital signage.
Please note, OPS devices used with this display also require the OPS adaptor (SB-02AM)..

  • Full 1080p high-definition resolution provides stunning detail
  • Professional-grade LCD panel and components
  • Expanded connectivity with digital loop through
  • Direct LED backlighting technology improves power consumption and uniformity
  • Built-in expansion slot allows for seamless integration of NEC/third-party components, as well as future OPS-based products
  • Ground-breaking ultra-narrow bezel of 5.5 millimeters (screen-to-screen)
  • TileMatrix™ allows you to create video walls up to 10 x 10
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number X551UN
Product Name 55" LED-Backlit, Ultra-Narrow, Professional-Grade, Large-Screen Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1910-PL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details