NEC Display Solutions 46" Ultra-Narrow Professional-Grade Large-Screen Display X462UN

Description
The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication
Description
The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication

Suppliers

Company
Product
Description
Supplier Links
46
Itasca, IL, USA
46" Ultra-Narrow Professional-Grade Large-Screen Display
X462UN
46" Ultra-Narrow Professional-Grade Large-Screen Display X462UN
The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix. EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations Adheres to Simple Network Management Protocol Professional-grade LCD panel and components 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1 Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen) TileMatrix™ technology (up to 100 displays) Built-in expansion slot Optional Display Wall Calibrator Network Control and Communication

The 46" NEC 462UN takes your LCD video walls to new levels of impact. Its ultra-narrow bezel allows for a screen-to-screen distance between two neighboring displays of only 7.3mm, a near 450% improvement from NEC's previously revolutionary 33mm P Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between displays, in addition to EdgeCompTM technology, ensures a homogenous picture across the matrix.

  • EdgeComp™ technology provides for more even brightness distribution from center to edge during video wall configurations
  • Adheres to Simple Network Management Protocol
  • Professional-grade LCD panel and components
  • 1366 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 700 cd/m2 and typical contrast ratio of 3000:1
  • Ground-breaking ultra-narrow bezel of 7.3 millimeters (screen-to-screen)
  • TileMatrix™ technology (up to 100 displays)
  • Built-in expansion slot
  • Optional Display Wall Calibrator
  • Network Control and Communication
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number X462UN
Product Name 46" Ultra-Narrow Professional-Grade Large-Screen Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1366 x 768
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details