California Eastern Laboratories - CEL RF Switches - UPG2415T6X-E2 UPG2415T6X-E2

Description
Manufacturer: CEL Win Source Part Number: 043488-UPG2415T6X-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 6GHz IIP3: 60dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 043488-UPG2415T6X-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 6GHz IIP3: 60dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415T6X-E2 - 043488-UPG2415T6X-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2415T6X-E2
043488-UPG2415T6X-E2
RF Switches - UPG2415T6X-E2 043488-UPG2415T6X-E2
Manufacturer: CEL Win Source Part Number: 043488-UPG2415T6X-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 6GHz IIP3: 60dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 043488-UPG2415T6X-E2
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 26dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 6GHz
IIP3: 60dBm (typ)
P1dB: 35dBm (typ) IP1dB
RF Type: WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043488-UPG2415T6X-E2
Product Name RF Switches - UPG2415T6X-E2
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details