California Eastern Laboratories - CEL RF Switches - UPG2409TB-E4 UPG2409TB-E4

Description
Manufacturer: CEL Win Source Part Number: 043487-UPG2409TB-E4 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3.8GHz Isolation @ Frequency: 19dB @ 3.8GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 3.8GHz IIP3: 60dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 043487-UPG2409TB-E4 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3.8GHz Isolation @ Frequency: 19dB @ 3.8GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 3.8GHz IIP3: 60dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2409TB-E4 - 043487-UPG2409TB-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2409TB-E4
043487-UPG2409TB-E4
RF Switches - UPG2409TB-E4 043487-UPG2409TB-E4
Manufacturer: CEL Win Source Part Number: 043487-UPG2409TB-E4 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3.8GHz Isolation @ Frequency: 19dB @ 3.8GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 3.8GHz IIP3: 60dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 043487-UPG2409TB-E4
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 3.8GHz
Isolation @ Frequency: 19dB @ 3.8GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 3.8GHz
IIP3: 60dBm (typ)
P1dB: 37dBm (typ) IP1dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043487-UPG2409TB-E4
Product Name RF Switches - UPG2409TB-E4
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details