California Eastern Laboratories - CEL RF Switches - UPG2409T6X-E2-A UPG2409T6X-E2-A

Description
Manufacturer: CEL Win Source Part Number: 213772-UPG2409T6X-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 6GHz IIP3: 60dBm (typ) P1dB: 36dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2409T6X Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2415T6X-E2; uPG2415T6X-E2-A; CG2409X3-C2; Introduction Date: July 02, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 213772-UPG2409T6X-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 6GHz IIP3: 60dBm (typ) P1dB: 36dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2409T6X Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2415T6X-E2; uPG2415T6X-E2-A; CG2409X3-C2; Introduction Date: July 02, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2409T6X-E2-A - 213772-UPG2409T6X-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2409T6X-E2-A
213772-UPG2409T6X-E2-A
RF Switches - UPG2409T6X-E2-A 213772-UPG2409T6X-E2-A
Manufacturer: CEL Win Source Part Number: 213772-UPG2409T6X-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.65dB @ 6GHz IIP3: 60dBm (typ) P1dB: 36dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2409T6X Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): uPG2415T6X-E2; uPG2415T6X-E2-A; CG2409X3-C2; Introduction Date: July 02, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 213772-UPG2409T6X-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 27dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.65dB @ 6GHz
IIP3: 60dBm (typ)
P1dB: 36dBm (typ) IP1dB
RF Type: 802.11a/b/g/n
Family Name: UPG2409T6X
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Alternative Parts (Cross-Reference): uPG2415T6X-E2; uPG2415T6X-E2-A; CG2409X3-C2;
Introduction Date: July 02, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213772-UPG2409T6X-E2-A
Product Name RF Switches - UPG2409T6X-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details