California Eastern Laboratories - CEL RF Switches - UPG2408TB-E4-A UPG2408TB-E4-A

Description
Manufacturer: CEL Win Source Part Number: 1116657-UPG2408TB-E4 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz IIP3: 60dBm (typ) RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116657-UPG2408TB-E4 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz IIP3: 60dBm (typ) RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TB-E4-A - 1116657-UPG2408TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2408TB-E4-A
1116657-UPG2408TB-E4-A
RF Switches - UPG2408TB-E4-A 1116657-UPG2408TB-E4-A
Manufacturer: CEL Win Source Part Number: 1116657-UPG2408TB-E4 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 17dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz IIP3: 60dBm (typ) RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116657-UPG2408TB-E4-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 17dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.56dB @ 3GHz
IIP3: 60dBm (typ)
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1116657-UPG2408TB-E4-A
Product Name RF Switches - UPG2408TB-E4-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details