California Eastern Laboratories - CEL RF Switches - UPG2406TK-E2-A UPG2406TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 1278075-UPG2406TK-E2 -A Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.53dB Isolation: 17dB Circuit: SPDT Topology: Reflective IIP3: 60dBm P1dB: 30.5dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 1278075-UPG2406TK-E2 -A Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.53dB Isolation: 17dB Circuit: SPDT Topology: Reflective IIP3: 60dBm P1dB: 30.5dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2406TK-E2-A - 1278075-UPG2406TK-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2406TK-E2-A
1278075-UPG2406TK-E2-A
RF Switches - UPG2406TK-E2-A 1278075-UPG2406TK-E2-A
Manufacturer: CEL Win Source Part Number: 1278075-UPG2406TK-E2 -A Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.53dB Isolation: 17dB Circuit: SPDT Topology: Reflective IIP3: 60dBm P1dB: 30.5dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: CEL
Win Source Part Number: 1278075-UPG2406TK-E2-A
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: 10MHz ~ 3GHz
Insertion Loss: 0.53dB
Isolation: 17dB
Circuit: SPDT
Topology: Reflective
IIP3: 60dBm
P1dB: 30.5dBm
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 6-Minimold
Status: Obsolete
Temperature Range - Operating: -45°C ~ 85°C
Manufacturer Homepage: www.nec.com/
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1278075-UPG2406TK-E2-A
Product Name RF Switches - UPG2406TK-E2-A
Frequency 1.00E7 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details