California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPG2214TB-EVAL UPG2214TB-EVAL

Description
Manufacturer: CEL Win Source Part Number: 1116653-UPG2214TB-EV AL Type: Switch, SPDT For Use With/Related Products: UPG2214TB Frequency: 50MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116653-UPG2214TB-EV AL Type: Switch, SPDT For Use With/Related Products: UPG2214TB Frequency: 50MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPG2214TB-EVAL - 1116653-UPG2214TB-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2214TB-EVAL
1116653-UPG2214TB-EVAL
RF Evaluation and Development Kits, Boards - UPG2214TB-EVAL 1116653-UPG2214TB-EVAL
Manufacturer: CEL Win Source Part Number: 1116653-UPG2214TB-EV AL Type: Switch, SPDT For Use With/Related Products: UPG2214TB Frequency: 50MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116653-UPG2214TB-EVAL
Type: Switch, SPDT
For Use With/Related Products: UPG2214TB
Frequency: 50MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1116653-UPG2214TB-EVAL
Product Name RF Evaluation and Development Kits, Boards - UPG2214TB-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864004 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY8CKIT-062S2-AI - Infineon Technologies AG
Specs
Category Developement Board
Supported System Wearables ; IoT ; Predictive Maintenance
View Details
3 suppliers