California Eastern Laboratories - CEL RF Switches - UPG2214TB-E4-A UPG2214TB-E4-A

Description
Manufacturer: CEL Win Source Part Number: 036126-UPG2214TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz IIP3: 58dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: UPG2214 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): uPG2214TB-E4; UPG2214TB; UPG2214TB-A; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036126-UPG2214TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz IIP3: 58dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: UPG2214 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): uPG2214TB-E4; UPG2214TB; UPG2214TB-A; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2214TB-E4-A - 036126-UPG2214TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2214TB-E4-A
036126-UPG2214TB-E4-A
RF Switches - UPG2214TB-E4-A 036126-UPG2214TB-E4-A
Manufacturer: CEL Win Source Part Number: 036126-UPG2214TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz IIP3: 58dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN Family Name: UPG2214 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): uPG2214TB-E4; UPG2214TB; UPG2214TB-A; Introduction Date: February 04, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 036126-UPG2214TB-E4-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 24dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 3GHz
IIP3: 58dBm (typ)
P1dB: 27dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Family Name: UPG2214
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Alternative Parts (Cross-Reference): uPG2214TB-E4; UPG2214TB; UPG2214TB-A;
Introduction Date: February 04, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036126-UPG2214TB-E4-A
Product Name RF Switches - UPG2214TB-E4-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details