California Eastern Laboratories - CEL RF Switches - UPG2189TB-E4-A UPG2189TB-E4-A

Description
Manufacturer: CEL Win Source Part Number: 396032-UPG2189TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 10dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.4 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396032-UPG2189TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 10dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.4 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2189TB-E4-A - 396032-UPG2189TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2189TB-E4-A
396032-UPG2189TB-E4-A
RF Switches - UPG2189TB-E4-A 396032-UPG2189TB-E4-A
Manufacturer: CEL Win Source Part Number: 396032-UPG2189TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 10dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.4 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 396032-UPG2189TB-E4-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPST
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 10dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2.5GHz
RF Type: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.4 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 396032-UPG2189TB-E4-A
Product Name RF Switches - UPG2189TB-E4-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details