California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPG2185T6R-EVAL-A UPG2185T6R-EVAL-A

Description
Manufacturer: CEL Win Source Part Number: 798901-UPG2185T6R-EV AL-A Type: Switch, SPDT For Use With/Related Products: UPG2185T6R Frequency: 2GHz ~ 6GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: uPG2185T6R Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798901-UPG2185T6R-EV AL-A Type: Switch, SPDT For Use With/Related Products: UPG2185T6R Frequency: 2GHz ~ 6GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: uPG2185T6R Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPG2185T6R-EVAL-A - 798901-UPG2185T6R-EVAL-A - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2185T6R-EVAL-A
798901-UPG2185T6R-EVAL-A
RF Evaluation and Development Kits, Boards - UPG2185T6R-EVAL-A 798901-UPG2185T6R-EVAL-A
Manufacturer: CEL Win Source Part Number: 798901-UPG2185T6R-EV AL-A Type: Switch, SPDT For Use With/Related Products: UPG2185T6R Frequency: 2GHz ~ 6GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: uPG2185T6R Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798901-UPG2185T6R-EVAL-A
Type: Switch, SPDT
For Use With/Related Products: UPG2185T6R
Frequency: 2GHz ~ 6GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: uPG2185T6R
Categories: RF/IF and RFID
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Development Tools - UPG2185T6R-EVAL-A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
UPG2185T6R-EVAL-A
RF Development Tools UPG2185T6R-EVAL-A
RF Development Tools GaAs MMIC SPDT Switch Evaluation

RF Development Tools GaAs MMIC SPDT Switch Evaluation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 798901-UPG2185T6R-EVAL-A UPG2185T6R-EVAL-A
Product Name RF Evaluation and Development Kits, Boards - UPG2185T6R-EVAL-A RF Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details