California Eastern Laboratories - CEL Electronic Wholesale - UPG2183T6C-E2-A UPG2183T6C-E2-A

Description
Manufacturer: CEL Win Source Part Number: 1278064-UPG2183T6C-E 2-A Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 500MHz ~ 2.5GHz Insertion Loss: 0.7dB Isolation: 17dB Circuit: SP4T Topology: Reflective RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.cel.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.2V
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 1278064-UPG2183T6C-E 2-A Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 500MHz ~ 2.5GHz Insertion Loss: 0.7dB Isolation: 17dB Circuit: SP4T Topology: Reflective RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.cel.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UPG2183T6C-E2-A - 1278064-UPG2183T6C-E2-A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UPG2183T6C-E2-A
1278064-UPG2183T6C-E2-A
Electronic Wholesale - UPG2183T6C-E2-A 1278064-UPG2183T6C-E2-A
Manufacturer: CEL Win Source Part Number: 1278064-UPG2183T6C-E 2-A Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 2.5GHz Frequency Range: 500MHz ~ 2.5GHz Insertion Loss: 0.7dB Isolation: 17dB Circuit: SP4T Topology: Reflective RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -45°C ~ 85°C Manufacturer Homepage: www.cel.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.2V

Manufacturer: CEL
Win Source Part Number: 1278064-UPG2183T6C-E2-A
Packaging: Tape and Reel
Impedance: 50Ohm
Test Frequency: 2.5GHz
Frequency Range: 500MHz ~ 2.5GHz
Insertion Loss: 0.7dB
Isolation: 17dB
Circuit: SP4T
Topology: Reflective
RF Type: Cellular
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: -45°C ~ 85°C
Manufacturer Homepage: www.cel.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 3.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1278064-UPG2183T6C-E2-A
Product Name Electronic Wholesale - UPG2183T6C-E2-A
Frequency 5.00E8 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details