California Eastern Laboratories - CEL RF Switches - UPG2164T5N UPG2164T5N

Description
Manufacturer: CEL Win Source Part Number: UPG2164T5N-E2-A-3960 17 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2164T5N-E2-A-3960 17 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2164T5N - UPG2164T5N-E2-A-396017 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2164T5N
UPG2164T5N-E2-A-396017
RF Switches - UPG2164T5N UPG2164T5N-E2-A-396017
Manufacturer: CEL Win Source Part Number: UPG2164T5N-E2-A-3960 17 Packaging: Reel Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPG2164T5N-E2-A-396017
Packaging: Reel
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 2.4GHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 17dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 6GHz
IIP3: 50dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Part Status: Obsolete
Categories: RF/IF and RFID
Supplier Device Package: 6-TSON
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2164T5N-E2-A-396017
Product Name RF Switches - UPG2164T5N
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details