California Eastern Laboratories - CEL RF Switches - UPG2164T5N-E2 UPG2164T5N-E2

Description
Manufacturer: CEL Win Source Part Number: 396018-UPG2164T5N-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396018-UPG2164T5N-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2164T5N-E2 - 396018-UPG2164T5N-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2164T5N-E2
396018-UPG2164T5N-E2
RF Switches - UPG2164T5N-E2 396018-UPG2164T5N-E2
Manufacturer: CEL Win Source Part Number: 396018-UPG2164T5N-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 2.4GHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 6GHz IIP3: 50dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 396018-UPG2164T5N-E2
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 2.4GHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 17dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 6GHz
IIP3: 50dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 396018-UPG2164T5N-E2
Product Name RF Switches - UPG2164T5N-E2
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details