California Eastern Laboratories - CEL RF Switches - UPG2163T5N-E2-A UPG2163T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036124-UPG2163T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 8GHz Isolation @ Frequency: 38dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2163 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): TGS2354-SM; TGS2355-SM; CG2163X3-C2; Introduction Date: May 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036124-UPG2163T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 8GHz Isolation @ Frequency: 38dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2163 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): TGS2354-SM; TGS2355-SM; CG2163X3-C2; Introduction Date: May 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2163T5N-E2-A - 036124-UPG2163T5N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2163T5N-E2-A
036124-UPG2163T5N-E2-A
RF Switches - UPG2163T5N-E2-A 036124-UPG2163T5N-E2-A
Manufacturer: CEL Win Source Part Number: 036124-UPG2163T5N-E2 -A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 8GHz Isolation @ Frequency: 38dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: 802.11a/b/g/n Family Name: UPG2163 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSON Alternative Parts (Cross-Reference): TGS2354-SM; TGS2355-SM; CG2163X3-C2; Introduction Date: May 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036124-UPG2163T5N-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 8GHz
Isolation @ Frequency: 38dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2.5GHz
IIP3: 55dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: 802.11a/b/g/n
Family Name: UPG2163
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSON
Alternative Parts (Cross-Reference): TGS2354-SM; TGS2355-SM; CG2163X3-C2;
Introduction Date: May 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036124-UPG2163T5N-E2-A
Product Name RF Switches - UPG2163T5N-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details