California Eastern Laboratories - CEL RF Switches - UPG2160T5K-E2 UPG2160T5K-E2

Description
Manufacturer: CEL Win Source Part Number: 396012-UPG2160T5K-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz RF Type: L, S Band Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Supply Voltage - Operating: 2.4 V to 2.8 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396012-UPG2160T5K-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz RF Type: L, S Band Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Supply Voltage - Operating: 2.4 V to 2.8 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2160T5K-E2 - 396012-UPG2160T5K-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2160T5K-E2
396012-UPG2160T5K-E2
RF Switches - UPG2160T5K-E2 396012-UPG2160T5K-E2
Manufacturer: CEL Win Source Part Number: 396012-UPG2160T5K-E2 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz RF Type: L, S Band Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-TSSON Supply Voltage - Operating: 2.4 V to 2.8 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 396012-UPG2160T5K-E2
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 13dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 3GHz
RF Type: L, S Band
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-TSSON
Supply Voltage - Operating: 2.4 V to 2.8 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 396012-UPG2160T5K-E2
Product Name RF Switches - UPG2160T5K-E2
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details