California Eastern Laboratories - CEL RF Switches - UPG2155TB-E4-A UPG2155TB-E4-A

Description
Manufacturer: CEL Win Source Part Number: 036122-UPG2155TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.5GHz RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036122-UPG2155TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.5GHz RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2155TB-E4-A - 036122-UPG2155TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2155TB-E4-A
036122-UPG2155TB-E4-A
RF Switches - UPG2155TB-E4-A 036122-UPG2155TB-E4-A
Manufacturer: CEL Win Source Part Number: 036122-UPG2155TB-E4- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.5GHz RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-SuperMiniMold Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036122-UPG2155TB-E4-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 17dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 2.5GHz
RF Type: GSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-SuperMiniMold
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036122-UPG2155TB-E4-A
Product Name RF Switches - UPG2155TB-E4-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details