California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPG2150T5L-EVAL-A UPG2150T5L-EVAL-A

Description
Manufacturer: CEL Win Source Part Number: 1087716-UPG2150T5L-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2150T5L Frequency: 500MHz to 2.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1087716-UPG2150T5L-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2150T5L Frequency: 500MHz to 2.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPG2150T5L-EVAL-A - 1087716-UPG2150T5L-EVAL-A - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2150T5L-EVAL-A
1087716-UPG2150T5L-EVAL-A
RF Evaluation and Development Kits, Boards - UPG2150T5L-EVAL-A 1087716-UPG2150T5L-EVAL-A
Manufacturer: CEL Win Source Part Number: 1087716-UPG2150T5L-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2150T5L Frequency: 500MHz to 2.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1087716-UPG2150T5L-EVAL-A
Type: Switch, SP3T
For Use With/Related Products: UPG2150T5L
Frequency: 500MHz to 2.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bluetooth Development Tools (802.15.1) - UPG2150T5L-EVAL-A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bluetooth Development Tools (802.15.1)
UPG2150T5L-EVAL-A
Bluetooth Development Tools (802.15.1) UPG2150T5L-EVAL-A
Bluetooth Development Tools (802.15.1) Bluetooth SP3T

Bluetooth Development Tools (802.15.1) Bluetooth SP3T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087716-UPG2150T5L-EVAL-A UPG2150T5L-EVAL-A
Product Name RF Evaluation and Development Kits, Boards - UPG2150T5L-EVAL-A Bluetooth Development Tools (802.15.1)
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311329 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2326819 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers