California Eastern Laboratories - CEL RF Switches - UPG2030TK-E2-A UPG2030TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036121-UPG2030TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036121-UPG2030TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2030TK-E2-A - 036121-UPG2030TK-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2030TK-E2-A
036121-UPG2030TK-E2-A
RF Switches - UPG2030TK-E2-A 036121-UPG2030TK-E2-A
Manufacturer: CEL Win Source Part Number: 036121-UPG2030TK-E2- A Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036121-UPG2030TK-E2-A
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 24dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 2.5GHz
P1dB: 30dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-Minimold
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 036121-UPG2030TK-E2-A
Product Name RF Switches - UPG2030TK-E2-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details