California Eastern Laboratories - CEL RF Switches - UPG2030TK-A UPG2030TK-A

Description
Manufacturer: CEL Win Source Part Number: 938322-UPG2030TK-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold Package: 6-SMD, Flat Leads Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-Minimold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 938322-UPG2030TK-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold Package: 6-SMD, Flat Leads Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-Minimold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2030TK-A - 938322-UPG2030TK-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2030TK-A
938322-UPG2030TK-A
RF Switches - UPG2030TK-A 938322-UPG2030TK-A
Manufacturer: CEL Win Source Part Number: 938322-UPG2030TK-A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold Package: 6-SMD, Flat Leads Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-Minimold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 938322-UPG2030TK-A
Operating Temperature Range: -45°C ~ 85°C
Features: RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold
Package: 6-SMD, Flat Leads
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-Minimold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 938322-UPG2030TK-A
Product Name RF Switches - UPG2030TK-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details