Manufacturer: CEL
Win Source Part Number: 053031-UPG2024TQ-E1-
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 4.8GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 25dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 1.5dB @ 5.8GHz
IIP3: 50dBm (typ)
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TSON (2.3x2.55)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 053031-UPG2024TQ-E1-A |
| Product Name | RF Switches - UPG2024TQ-E1-A |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |